Keystone Electronics Corp. 2 AA Cell Densi-Pak Battery Holder 2490

Description
Part Number: 2490 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder
Request a Quote Datasheet
Description
Part Number: 2490 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 AA Cell Densi-Pak Battery Holder - 2490 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 AA Cell Densi-Pak Battery Holder
2490
2 AA Cell Densi-Pak Battery Holder 2490
Part Number: 2490 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder

Part Number: 2490

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2490-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2490-ND
Battery Holders, Clips, Contacts 36-2490-ND
"Battery Holder (Covered) AA 2 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Covered) AA 2 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
 - 4101450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Holder for AA and AAA batteries. Sliding cover and easy access. Resistant to impact and vibration, can be used in any position. For Battery Size = AA Number of Cells = 2 Mount = Chassis Type = Battery Holder Dimensions = 68.3 x 35.4 x 18mm Terminal Contact Type = Coil Spring Body Material = ABS Terminal Contact Material = Spring Steel

Holder for AA and AAA batteries. Sliding cover and easy access. Resistant to impact and vibration, can be used in any position.
For Battery Size = AA
Number of Cells = 2
Mount = Chassis
Type = Battery Holder
Dimensions = 68.3 x 35.4 x 18mm
Terminal Contact Type = Coil Spring
Body Material = ABS
Terminal Contact Material = Spring Steel

Supplier's Site
Battery Holder W/cover, 2Aa, Wire Leads; Battery Sizes Accepted Keystone - 31C0588 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder W/cover, 2Aa, Wire Leads; Battery Sizes Accepted Keystone
31C0588
Battery Holder W/cover, 2Aa, Wire Leads; Battery Sizes Accepted Keystone 31C0588
BATTERY HOLDER W/COVER, 2AA, WIRE LEADS; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder w/Cover; Body Material:ABS; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

BATTERY HOLDER W/COVER, 2AA, WIRE LEADS; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder w/Cover; Body Material:ABS; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder; AA; 0.7 in.; ABS; 2; Spring; 26 AWG - 70182673 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AA; 0.7 in.; ABS; 2; Spring; 26 AWG
70182673
Battery Holder; AA; 0.7 in.; ABS; 2; Spring; 26 AWG 70182673
Densi-Pak® Battery Holder, AA Battery Size, ABS Body Material, Spring Type Contact \fi0 Specifications. Holder: A.B.S. Springs: Spring steel, nickel-plate. Wires (Red and Black): 6.0" long, #26 AWG, tinned, 0.187" long end-strip. UL/CSA1007.\fi0 Features Supports High-Density Packaging on or Off Board, Positions Anywhere for Easy Access to Battery Economical Design Batteries Securely Held in Place to Assure A Positive Connection and Maintain A Low-Contact Resistance Snap-On Cover Fully Protects Battery Withstands Shock and Vibration Contact Springs Self-Adjust to Variations in Battery Length

Densi-Pak® Battery Holder, AA Battery Size, ABS Body Material, Spring Type Contact
\fi0 Specifications. Holder: A.B.S. Springs: Spring steel, nickel-plate. Wires (Red and Black): 6.0" long, #26 AWG, tinned, 0.187" long end-strip. UL/CSA1007.\fi0
Features

  • Supports High-Density Packaging on or Off Board, Positions Anywhere for Easy Access to Battery
  • Economical Design
  • Batteries Securely Held in Place to Assure A Positive Connection and Maintain A Low-Contact Resistance
  • Snap-On Cover Fully Protects Battery
  • Withstands Shock and Vibration
  • Contact Springs Self-Adjust to Variations in Battery Length
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2490 36-2490-ND 4101450 31C0588 70182673
Product Name 2 AA Cell Densi-Pak Battery Holder Battery Holders, Clips, Contacts Battery Holder W/cover, 2Aa, Wire Leads; Battery Sizes Accepted Keystone Battery Holder; AA; 0.7 in.; ABS; 2; Spring; 26 AWG
Type Plastic Holder Holder (Covered) Battery Holder Plastic Holder
Material ABS ABS
Cell Capacity Multiple Cell Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate) - 1083 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
3 C Cell Holder, Solder Lug - 187 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT Locking Holder for CR1632 on T&R - 2896TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Premium 9 Volt Strap-I Style-4
Specs
Type Plastic Holder
Material Polyethylene
Cell Capacity Single Cell
View Details
3 suppliers