Keystone Electronics Corp. Coil Spring Contact, Dual AAA Cell -Right 287

Description
Part Number: 287 # of Cells: 2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact See P/N: for matching LH dual contact See P/N: for Positive Contact. See P/N: for Negitave Contact
Request a Quote Datasheet
Description
Part Number: 287 # of Cells: 2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact See P/N: for matching LH dual contact See P/N: for Positive Contact. See P/N: for Negitave Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coil Spring Contact, Dual AAA Cell -Right - 287 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Coil Spring Contact, Dual AAA Cell -Right
287
Coil Spring Contact, Dual AAA Cell -Right 287
Part Number: 287 # of Cells: 2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact See P/N: for matching LH dual contact See P/N: for Positive Contact. See P/N: for Negitave Contact

Part Number: 287

  • # of Cells: 2
  • Cell Size: AAA, AAAA, N, A23, A27
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Case
  • Type: Contact
  • See P/N: for matching LH dual contact
  • See P/N: for Positive Contact.
  • See P/N: for Negitave Contact
Buy Now Datasheet
Battery Contact, Aaa/a23/a27, Spring; Battery Sizes Accepted Keystone - 77AH8887 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Aaa/a23/a27, Spring; Battery Sizes Accepted Keystone
77AH8887
Battery Contact, Aaa/a23/a27, Spring; Battery Sizes Accepted Keystone 77AH8887
BATTERY CONTACT, AAA/A23/A27, SPRING; Battery Sizes Accepted:AAA, AAAA, N, A23, A27; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:

BATTERY CONTACT, AAA/A23/A27, SPRING; Battery Sizes Accepted:AAA, AAAA, N, A23, A27; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 287 77AH8887
Product Name Coil Spring Contact, Dual AAA Cell -Right Battery Contact, Aaa/a23/a27, Spring; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Battery Contact, Snap Contact, 9V; Battery Sizes Accepted Keystone - 77AH8886 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Plating / Coating Nickel; Nickel Plated Contacts
View Details
Leaf Spring Contact, 2 Cell - 5208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Phosphor Bronze
Plating / Coating Nickel; Nickel Plate
View Details
3 suppliers
Positive Low Profile Contact- Cell Height up to 3.2mm tall - 120TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
Matte Tin Plated- Negative Coin Cell Contact - 2983 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
2 suppliers