Keystone Electronics Corp. Coil Spring Contact, Dual AA Cell -Right 297

Description
Part Number: 297 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact See P/N: for matching LH dual contact See P/N: for Positive Contact. See P/N: for Negitave Contact
Request a Quote
Description
Part Number: 297 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact See P/N: for matching LH dual contact See P/N: for Positive Contact. See P/N: for Negitave Contact
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Snap-on coil spring contact for dual AA battery applications, designed to mount in molded cases with a serrated surface for secure contact. The contact is made of .012 inch (.30 mm) spring steel with nickel plating and features a solder hole for printed circuit board mounting. It accommodates battery length variations with a long spring design and provides reliable tension against the battery terminals. Physical dimensions include a height of .820 inches [20.8 mm], width of .400 inches [10.2 mm], and a solder hole diameter of .175 inches [4.4 mm].

Datasheet Summary
Powered by GS/AI

Snap-on coil spring contact for dual AA battery applications, designed to mount in molded cases with a serrated surface for secure contact. The contact is made of .012 inch (.30 mm) spring steel with nickel plating and features a solder hole for printed circuit board mounting. It accommodates battery length variations with a long spring design and provides reliable tension against the battery terminals. Physical dimensions include a height of .820 inches [20.8 mm], width of .400 inches [10.2 mm], and a solder hole diameter of .175 inches [4.4 mm].

Suppliers

Company
Product
Description
Supplier Links
Coil Spring Contact, Dual AA Cell -Right - 297 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Coil Spring Contact, Dual AA Cell -Right
297
Coil Spring Contact, Dual AA Cell -Right 297
Part Number: 297 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact See P/N: for matching LH dual contact See P/N: for Positive Contact. See P/N: for Negitave Contact

Part Number: 297

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Case
  • Type: Contact
  • See P/N: for matching LH dual contact
  • See P/N: for Positive Contact.
  • See P/N: for Negitave Contact
Buy Now Datasheet
Battery Contact, Aa, Spring; Battery Sizes Accepted Keystone - 77AH8889 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Aa, Spring; Battery Sizes Accepted Keystone
77AH8889
Battery Contact, Aa, Spring; Battery Sizes Accepted Keystone 77AH8889
BATTERY CONTACT, AA, SPRING; Battery Sizes Accepted:AA; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:

BATTERY CONTACT, AA, SPRING; Battery Sizes Accepted:AA; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 297 77AH8889
Product Name Coil Spring Contact, Dual AA Cell -Right Battery Contact, Aa, Spring; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data