Keystone Electronics Corp. Retainer Contact, 23Mm Coin Cell, Smd; Battery Sizes Accepted Keystone 3004

Description
RETAINER CONTACT, 23MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 23mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Body Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
RETAINER CONTACT, 23MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 23mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Body Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retainer Contact, 23Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 66F5626 - Newark, An Avnet Company
Chicago, IL, United States
Retainer Contact, 23Mm Coin Cell, Smd; Battery Sizes Accepted Keystone
66F5626
Retainer Contact, 23Mm Coin Cell, Smd; Battery Sizes Accepted Keystone 66F5626
RETAINER CONTACT, 23MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 23mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Body Material:Phosphor Bronze RoHS Compliant: Yes

RETAINER CONTACT, 23MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 23mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Body Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66F5626
Product Name Retainer Contact, 23Mm Coin Cell, Smd; Battery Sizes Accepted Keystone
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Circular Contact, Socket, 22Awg, Crimp; Product Range Te Connectivity - 23AC1094 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details