Keystone Electronics Corp. Titanium SHCS 1/4-20 x 1.00 Long 21916

Description
Part Number: 21916 Drive: Socket Length: 1.000 [25.4] Material: Titanium - Grade 2 Thread: 1/4-20 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21916 Drive: Socket Length: 1.000 [25.4] Material: Titanium - Grade 2 Thread: 1/4-20 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 1/4-20 x 1.00 Long - 21916 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 1/4-20 x 1.00 Long
21916
Titanium SHCS 1/4-20 x 1.00 Long 21916
Part Number: 21916 Drive: Socket Length: 1.000 [25.4] Material: Titanium - Grade 2 Thread: 1/4-20 Manufactured per ASME B18

Part Number: 21916

  • Drive: Socket
  • Length: 1.000 [25.4]
  • Material: Titanium - Grade 2
  • Thread: 1/4-20
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21916-ND - DigiKey
Thief River Falls, MN, United States
"1/4""-20 Cheese Head Bolt Hex Drive Titanium"

"1/4""-20 Cheese Head Bolt Hex Drive Titanium"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21916 36-21916-ND
Product Name Titanium SHCS 1/4-20 x 1.00 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw, 6-32, Black - 8190-3 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
Titanium SHCS 1/4-20 x .750 Long - 21912 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Binding Head Screw - 9453 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
2 suppliers
Nylon Thumb Screw 6-32 x .250
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers