Keystone Electronics Corp. Binding Head Screw 9414

Description
Part Number: 9414 Length: 2.000 [50.8] Material: Steel Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9414 Length: 2.000 [50.8] Material: Steel Style: Binding Head Thread: 6-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9414 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9414
Binding Head Screw 9414
Part Number: 9414 Length: 2.000 [50.8] Material: Steel Style: Binding Head Thread: 6-32 Type: Screw, Machine

Part Number: 9414

  • Length: 2.000 [50.8]
  • Material: Steel
  • Style: Binding Head
  • Thread: 6-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9414-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9414-ND
Machine Screw 36-9414-ND
#6-32 Binding Head Machine Screw Slotted Drive Steel

#6-32 Binding Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9414 36-9414-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Steel Steel
Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M6 x 40mm Long - 25067 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.57 inch (40 mm)
View Details
2 suppliers
Flat Head Screw - 9531 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
3 suppliers
#4Self Tapping Screw-.#4 .500 [12.7] L - 689 - Keystone Electronics Corp.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Material Steel
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
#6Self Tapping Screw-.375
Specs
Screw Type Self Drilling / Thread Cutting Screw
Standard Drives Slotted
Material Steel
View Details
2 suppliers