Keystone Electronics Corp. Flat Head Screw 9550

Description
Part Number: 9550 Length: .500 [12.7] Material: Nylon Style: Flat Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9550 Length: .500 [12.7] Material: Nylon Style: Flat Head Thread: 10-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Head Screw - 9550 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Head Screw
9550
Flat Head Screw 9550
Part Number: 9550 Length: .500 [12.7] Material: Nylon Style: Flat Head Thread: 10-32 Type: Screw, Machine

Part Number: 9550

  • Length: .500 [12.7]
  • Material: Nylon
  • Style: Flat Head
  • Thread: 10-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9550-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9550-ND
Machine Screw 36-9550-ND
#10-32 Flat Head Machine Screw Slotted Drive Nylon

#10-32 Flat Head Machine Screw Slotted Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9550 36-9550-ND
Product Name Flat Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Flat Head Flat Head
Material Plastic; Nylon Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw Clear w/Hdwr .187
Specs
Material Steel
Finish Zinc Plated
Length 0.1870 inch (4.75 mm)
View Details
Binding Head Screw - 9408 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Flat Head Screw - 9545 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
3 suppliers
Pan Head Screw - 9335 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers