Keystone Electronics Corp. Nylon Thumb Screw 6-32 x .250" 2503

Description
Part Number: 2503 D Diameter: .360 (9.1) Drive: Knurled Hardware: No Length: .250 [6.4] Material: Nylon Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 2503 D Diameter: .360 (9.1) Drive: Knurled Hardware: No Length: .250 [6.4] Material: Nylon Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Thumb Screw 6-32 x .250
New Hyde Park, NY, USA
Nylon Thumb Screw 6-32 x .250"
2503
Nylon Thumb Screw 6-32 x .250" 2503
Part Number: 2503 D Diameter: .360 (9.1) Drive: Knurled Hardware: No Length: .250 [6.4] Material: Nylon Thread: 6-32

Part Number: 2503

  • D Diameter: .360 (9.1)
  • Drive: Knurled
  • Hardware: No
  • Length: .250 [6.4]
  • Material: Nylon
  • Thread: 6-32
Buy Now Datasheet
Thumb Screw - 36-2503-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
36-2503-ND
Thumb Screw 36-2503-ND
#6-32 Knob Thumb Screw Drive Nylon

#6-32 Knob Thumb Screw Drive Nylon

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2503 36-2503-ND
Product Name Nylon Thumb Screw 6-32 x .250" Thumb Screw
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 6-32 x .500 Long - 21608 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
M3 Pan Head Screw, 25.0 L - 29318 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.9843 inch (25 mm)
View Details
2 suppliers
M3 Pan Head Machine Screw, 25.00L - 29348 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
2 suppliers
Flat Head Screw - 9538 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
3 suppliers