Keystone Electronics Corp. 4 AAA Cell Holder with 6" wires 2482

Description
Part Number: 2482 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: Wire Leads Type: Holder
Request a Quote
Description
Part Number: 2482 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: Wire Leads Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2482 is a four-cell AAA battery holder with 6-inch #26 AWG stripped and tinned wire leads, designed for direct soldering to a printed circuit board. The holder is constructed with a polypropylene base, phosphor bronze terminals with tin plating, and coil spring contacts that accommodate varying battery lengths while ensuring low contact resistance. It withstands shock and vibration and is RoHS compliant. The wiring configuration is pre-connected in series for multi-cell applications. The physical dimensions are 2.050 inches (52.7 mm) in length and 0.512 inches (13.0 mm) in width, with 0.093 inch (2.36 mm) diameter terminals. The product features a woven nylon ribbon for easy battery removal, though this variant does not include the ribbon or PC connector options.

Datasheet Summary
Powered by GS/AI

The 2482 is a four-cell AAA battery holder with 6-inch #26 AWG stripped and tinned wire leads, designed for direct soldering to a printed circuit board. The holder is constructed with a polypropylene base, phosphor bronze terminals with tin plating, and coil spring contacts that accommodate varying battery lengths while ensuring low contact resistance. It withstands shock and vibration and is RoHS compliant. The wiring configuration is pre-connected in series for multi-cell applications. The physical dimensions are 2.050 inches (52.7 mm) in length and 0.512 inches (13.0 mm) in width, with 0.093 inch (2.36 mm) diameter terminals. The product features a woven nylon ribbon for easy battery removal, though this variant does not include the ribbon or PC connector options.

Suppliers

Company
Product
Description
Supplier Links
4 AAA Cell Holder with 6
New Hyde Park, NY, USA
4 AAA Cell Holder with 6" wires
2482
4 AAA Cell Holder with 6" wires 2482
Part Number: 2482 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: Wire Leads Type: Holder

Part Number: 2482

  • # of Cells: 4
  • Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03
  • Cell Size: AAA
  • Material: Polypropylene
  • Mounting: Wire Leads
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2482-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2482-ND
Battery Holders, Clips, Contacts 36-2482-ND
"Battery Holder (Open) AAA 4 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) AAA 4 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Holder, 4Aaa, Wire Leads; Battery Sizes Accepted Keystone - 31C0585 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 4Aaa, Wire Leads; Battery Sizes Accepted Keystone
31C0585
Battery Holder, 4Aaa, Wire Leads; Battery Sizes Accepted Keystone 31C0585
BATTERY HOLDER, 4AAA, WIRE LEADS; Battery Sizes Accepted:AAA; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropyle ne; Contact Plating:Nickel Plated Contacts; For Use With:AAA Batteries RoHS Compliant: Yes

BATTERY HOLDER, 4AAA, WIRE LEADS; Battery Sizes Accepted:AAA; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropylene; Contact Plating:Nickel Plated Contacts; For Use With:AAA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2482 36-2482-ND 31C0585
Product Name 4 AAA Cell Holder with 6" wires Battery Holders, Clips, Contacts Battery Holder, 4Aaa, Wire Leads; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

X Syle Dual 9 Volt Battery Strap-wired in Series - 229 - Keystone Electronics Corp.
Specs
Material Fibre
Cell Capacity Multiple Cell
Number of Cells 2
View Details
2 suppliers
20mm - 21mm Dia. Battery Clip, SMT - 246 - Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Mounting Surface Mount
View Details
2 suppliers
Vinyl 9 Volt I Style Strap-8
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers
For 2 AA Cell-All Contacts Insulated - 2189 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers