Keystone Electronics Corp. THM Holder for Dual AAA Batteries 1023

Description
Part Number: 1023 # of Cells: 2 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder
Request a Quote
Description
Part Number: 1023 # of Cells: 2 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THM 1023 is a dual AAA battery holder made of high-temperature nylon 46, rated UL 94V-0, with phosphor bronze contacts gold-plated for reliable conductivity. It supports wave soldering and features clearly marked polarity. The holder measures 1.933 inches in length, 0.875 inches in width, and 0.445 inches in height, with a mounting footprint defined by two 0.032-inch diameter release holes and four 0.031-inch diameter legs. It is shipped in trays of 25 pieces per tray, designed for secure retention and resistance to shock and vibration in applications such as telecommunications and industrial controls.

Datasheet Summary
Powered by GS/AI

The THM 1023 is a dual AAA battery holder made of high-temperature nylon 46, rated UL 94V-0, with phosphor bronze contacts gold-plated for reliable conductivity. It supports wave soldering and features clearly marked polarity. The holder measures 1.933 inches in length, 0.875 inches in width, and 0.445 inches in height, with a mounting footprint defined by two 0.032-inch diameter release holes and four 0.031-inch diameter legs. It is shipped in trays of 25 pieces per tray, designed for secure retention and resistance to shock and vibration in applications such as telecommunications and industrial controls.

Suppliers

Company
Product
Description
Supplier Links
THM Holder for Dual AAA Batteries - 1023 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for Dual AAA Batteries
1023
THM Holder for Dual AAA Batteries 1023
Part Number: 1023 # of Cells: 2 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder

Part Number: 1023

  • # of Cells: 2
  • Cell Size: AAA
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • Packaging: Trays - 25 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Products -Battery Holders, Clips, Contacts - 1023 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products -Battery Holders, Clips, Contacts
1023
Battery Products -Battery Holders, Clips, Contacts 1023
Manufacturer: Keystone Electronics Category: Battery Products -Battery Holders, Clips, Contacts Package: Bulk Operating Temperature: -50°C ~ 145°C Mounting Type: PCB, Through Hole Product Status: Active

Manufacturer: Keystone Electronics
Category: Battery Products -Battery Holders, Clips, Contacts
Package: Bulk
Operating Temperature: -50°C ~ 145°C
Mounting Type: PCB, Through Hole
Product Status: Active

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1023-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1023-ND
Battery Holders, Clips, Contacts 36-1023-ND
Battery Holder (Open) AAA 2 Cell PC Pin

Battery Holder (Open) AAA 2 Cell PC Pin

Buy Now Datasheet
Holder; Battery Holder,AAA Low Profile PC MOUNT - 70182267 - Allied Electronics, Inc.
Fort Worth, TX, USA
Holder; Battery Holder,AAA Low Profile PC MOUNT
70182267
Holder; Battery Holder,AAA Low Profile PC MOUNT 70182267
These PCB Plastic Battery Holders are specifically designed to firmly retain “AAA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

These PCB Plastic Battery Holders are specifically designed to firmly retain “AAA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

Supplier's Site
Battery Holder Dual, Aaa Cell, Through Hole; Battery Sizes Accepted Keystone - 25T0388 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder Dual, Aaa Cell, Through Hole; Battery Sizes Accepted Keystone
25T0388
Battery Holder Dual, Aaa Cell, Through Hole; Battery Sizes Accepted Keystone 25T0388
BATTERY HOLDER DUAL, AAA CELL, THROUGH HOLE; Battery Sizes Accepted:AAA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole RoHS Compliant: Yes

BATTERY HOLDER DUAL, AAA CELL, THROUGH HOLE; Battery Sizes Accepted:AAA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1023 1023 36-1023-ND 70182267 25T0388
Product Name THM Holder for Dual AAA Batteries Battery Products -Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts Holder; Battery Holder,AAA Low Profile PC MOUNT Battery Holder Dual, Aaa Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open) Plastic Holder
Material Nylon- High Temp UL 94 V-0 Polypropylene
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-1010TR-ND - DigiKey
Specs
Type Holder (Open)
Cell Capacity Single Cell
Number of Cells 1
View Details
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1082 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
For 4 AA Cell-All Contacts Insulated - 2182 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT (Auto-In) Holder for 12mm Cell-on T&R - 1072TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PA9T
Cell Capacity Single Cell
View Details
2 suppliers