Keystone Electronics Corp. THM Locking Coin Cell Holder for CR2032 2899

Description
Part Number: 2899 # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: All Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM
Request a Quote Datasheet
Description
Part Number: 2899 # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: All Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Locking Coin Cell Holder for CR2032 - 2899 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Locking Coin Cell Holder for CR2032
2899
THM Locking Coin Cell Holder for CR2032 2899
Part Number: 2899 # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: All Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM

Part Number: 2899

  • # of Cells: 1
  • Battery Reference: 2032, ANSI 5004LC,
  • Cell Size: All
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2899-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2899-ND
Battery Holders, Clips, Contacts 36-2899-ND
Battery Retainer Coin, 20.0mm 1 Cell PC Pin

Battery Retainer Coin, 20.0mm 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, Coin Cell, 20Mm, Th; Battery Sizes Accepted Keystone - 52AH8328 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Coin Cell, 20Mm, Th; Battery Sizes Accepted Keystone
52AH8328
Battery Holder, Coin Cell, 20Mm, Th; Battery Sizes Accepted Keystone 52AH8328
BATTERY HOLDER, COIN CELL, 20MM, TH; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:

BATTERY HOLDER, COIN CELL, 20MM, TH; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2899 36-2899-ND 52AH8328
Product Name THM Locking Coin Cell Holder for CR2032 Battery Holders, Clips, Contacts Battery Holder, Coin Cell, 20Mm, Th; Battery Sizes Accepted Keystone
Type Plastic Holder; Coin Cell Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

For 1 D Cell - 2232 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
4 suppliers
Polarized THM Holder for 18350 Battery - 1095P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for 2450 Cell on T&R - 1052TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for 1/2AA Battery on T&R - 1016TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers