Keystone Electronics Corp. For Lithium-Ion 9 Volt Cells 1291-66

Description
Part Number: 1291-66 # of Cells: 1 Battery Reference: 9 volt lithium Cell Size: 9 Volt Material: Aluminum Mounting: THM Type: Holder For Lithium-Ion 9 Volt Cells
Request a Quote Datasheet
Description
Part Number: 1291-66 # of Cells: 1 Battery Reference: 9 volt lithium Cell Size: 9 Volt Material: Aluminum Mounting: THM Type: Holder For Lithium-Ion 9 Volt Cells
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For Lithium-Ion 9 Volt Cells - 1291-66 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For Lithium-Ion 9 Volt Cells
1291-66
For Lithium-Ion 9 Volt Cells 1291-66
Part Number: 1291-66 # of Cells: 1 Battery Reference: 9 volt lithium Cell Size: 9 Volt Material: Aluminum Mounting: THM Type: Holder For Lithium-Ion 9 Volt Cells

Part Number: 1291-66

  • # of Cells: 1
  • Battery Reference: 9 volt lithium
  • Cell Size: 9 Volt
  • Material: Aluminum
  • Mounting: THM
  • Type: Holder
  • For Lithium-Ion 9 Volt Cells
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1291-66-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1291-66-ND
Battery Holders, Clips, Contacts 36-1291-66-ND
Battery Holder (Open) 9V 1 Cell PC Pin

Battery Holder (Open) 9V 1 Cell PC Pin

Buy Now Datasheet
LITHIUM 9V BATTERY HOLDER - 70182386 - Allied Electronics, Inc.
Fort Worth, TX, USA
LITHIUM 9V BATTERY HOLDER
70182386
LITHIUM 9V BATTERY HOLDER 70182386
LITHIUM 9V BATTERY HOLDER

LITHIUM 9V BATTERY HOLDER

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1291-66 36-1291-66-ND 70182386
Product Name For Lithium-Ion 9 Volt Cells Battery Holders, Clips, Contacts LITHIUM 9V BATTERY HOLDER
Type Metal Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 7.9mm Coin Cell - 2988 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-1087-2-ND - DigiKey
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1063 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Vibra-Fit) Holder for 12mm Cell - 1056 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Plastic
Cell Capacity Single Cell
View Details
4 suppliers