Keystone Electronics Corp. SMT Holder for 2450Cell 1052

Description
Part Number: 1052 # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Type: Holder For tape & reel packaged version, see
Request a Quote Datasheet
Description
Part Number: 1052 # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Type: Holder For tape & reel packaged version, see
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2450Cell - 1052 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2450Cell
1052
SMT Holder for 2450Cell 1052
Part Number: 1052 # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Type: Holder For tape & reel packaged version, see

Part Number: 1052

  • # of Cells: 1
  • Battery Reference: 2450
  • Cell Size: 24mm Coin Cell
  • Material: LCP, UL 94V-0
  • Mounting: SMT
  • Type: Holder
  • For tape & reel packaged version, see
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1052-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1052-ND
Battery Holders, Clips, Contacts 36-1052-ND
Battery Holder (Open) Coin, 24.5mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 24.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
SMT BATTERY HOLDER FOR CR2450 - 70182385 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMT BATTERY HOLDER FOR CR2450
70182385
SMT BATTERY HOLDER FOR CR2450 70182385
SMT BATTERY HOLDER FOR CR2450

SMT BATTERY HOLDER FOR CR2450

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1052 36-1052-ND 70182385
Product Name SMT Holder for 2450Cell Battery Holders, Clips, Contacts SMT BATTERY HOLDER FOR CR2450
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material LCP, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-108-2-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting PC / Socket Mount
View Details
SMT Holder for Dual 18350 Batteries - 1098 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-2993-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting Surface Mount
View Details
2 suppliers
For 9 Volt low profile Cells - 1290 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
5 suppliers