Keystone Electronics Corp. Socket Shoulder Screw 8-32 Thread 2453

Description
Part Number: 2453 D Diameter: .187 (4.8) Drive: Socket Length: .375 [9.5] Material: Stainless Steel Thread: 8-32 490-Socket Head Screw
Request a Quote Datasheet
Description
Part Number: 2453 D Diameter: .187 (4.8) Drive: Socket Length: .375 [9.5] Material: Stainless Steel Thread: 8-32 490-Socket Head Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Shoulder Screw 8-32 Thread - 2453 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Socket Shoulder Screw 8-32 Thread
2453
Socket Shoulder Screw 8-32 Thread 2453
Part Number: 2453 D Diameter: .187 (4.8) Drive: Socket Length: .375 [9.5] Material: Stainless Steel Thread: 8-32 490-Socket Head Screw

Part Number: 2453

  • D Diameter: .187 (4.8)
  • Drive: Socket
  • Length: .375 [9.5]
  • Material: Stainless Steel
  • Thread: 8-32

490-Socket Head Screw

Buy Now Datasheet
Shoulder Screw - 36-2453-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
36-2453-ND
Shoulder Screw 36-2453-ND
#8-32 Round Head Shoulder Screw Hex Drive Stainless Steel

#8-32 Round Head Shoulder Screw Hex Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2453 36-2453-ND
Product Name Socket Shoulder Screw 8-32 Thread Shoulder Screw
Screw Type Shoulder Screw Shoulder Screw
Head Type Socket Head Cap Round Head
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Screw - 9331 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Shoulder Screw - 36-8704-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
Titanium SHCS 4-40 x .500 Long - 21408 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers