Keystone Electronics Corp. Socket Shoulder Screw 4-40 Thread 2423

Description
Part Number: 2423 D Diameter: .125 (3.2) Drive: Slotted Length: .375 [9.5] Material: Stainless Steel Thread: 4-40 490-Slotted Head Screw
Request a Quote Datasheet
Description
Part Number: 2423 D Diameter: .125 (3.2) Drive: Slotted Length: .375 [9.5] Material: Stainless Steel Thread: 4-40 490-Slotted Head Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Shoulder Screw 4-40 Thread - 2423 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Socket Shoulder Screw 4-40 Thread
2423
Socket Shoulder Screw 4-40 Thread 2423
Part Number: 2423 D Diameter: .125 (3.2) Drive: Slotted Length: .375 [9.5] Material: Stainless Steel Thread: 4-40 490-Slotted Head Screw

Part Number: 2423

  • D Diameter: .125 (3.2)
  • Drive: Slotted
  • Length: .375 [9.5]
  • Material: Stainless Steel
  • Thread: 4-40

490-Slotted Head Screw

Buy Now Datasheet
Shoulder Screw - 36-2423-ND - DigiKey
Thief River Falls, MN, United States
Shoulder Screw
36-2423-ND
Shoulder Screw 36-2423-ND
#4-40 Cheese Head Shoulder Screw Slotted Drive Stainless Steel

#4-40 Cheese Head Shoulder Screw Slotted Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 2423 36-2423-ND
Product Name Socket Shoulder Screw 4-40 Thread Shoulder Screw
Screw Type Shoulder Screw Shoulder Screw
Head Type Socket Head Cap Other; Cheese Head
Standard Drives Slotted Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M5 x 20mm Long - 25053 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
Flat Head Screw - 9538 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
3 suppliers
M3 Binding Head Screw, -7 Yellow - 9191-7 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Titanium SHCS M4 x10mm Long - 25041 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers