Keystone Electronics Corp. Titanium SHCS 4-40 x .500 Long 21408

Description
Part Number: 21408 Drive: Socket Length: .500 [12.7] Material: Titanium - Grade 2 Thread: 4-40 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21408 Drive: Socket Length: .500 [12.7] Material: Titanium - Grade 2 Thread: 4-40 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 4-40 x .500 Long - 21408 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 4-40 x .500 Long
21408
Titanium SHCS 4-40 x .500 Long 21408
Part Number: 21408 Drive: Socket Length: .500 [12.7] Material: Titanium - Grade 2 Thread: 4-40 Manufactured per ASME B18

Part Number: 21408

  • Drive: Socket
  • Length: .500 [12.7]
  • Material: Titanium - Grade 2
  • Thread: 4-40
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21408-ND - DigiKey
Thief River Falls, MN, United States
#4-40 Hex Head Bolt Hex Drive Titanium

#4-40 Hex Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21408 36-21408-ND
Product Name Titanium SHCS 4-40 x .500 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 4-40 x .312 Long - 21405 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
#4Self Tapping Screw-.#4 .500 [12.7] L - 689 - Keystone Electronics Corp.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Material Steel
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Binding Head Screw - 9416 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Flat Head Screw - 9550 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Plastic; Nylon
View Details
2 suppliers