Keystone Electronics Corp. 1/4 Hex M-F Standoff 2130

Description
Part Number: 2130 Length: 1.750 [44.5] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2130 Length: 1.750 [44.5] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 2130 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
2130
1/4 Hex M-F Standoff 2130
Part Number: 2130 Length: 1.750 [44.5] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 2130

  • Length: 1.750 [44.5]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2130-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2130-ND
Board Spacers, Standoffs 36-2130-ND
"Hex Standoff Threaded #6-32 Stainless Steel 1.750"" (44.45mm) 1 3/4"""

"Hex Standoff Threaded #6-32 Stainless Steel 1.750"" (44.45mm) 1 3/4"""

Buy Now Datasheet
Standoff;M/F;Stainless Steel;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 1.75";TL-Ext 0.25"
70183101
Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 1.75";TL-Ext 0.25" 70183101
#6-32 Thread, 0.250 in. External Thread Length, Stainless Steel Hex Threaded Standoffs

#6-32 Thread, 0.250 in. External Thread Length, Stainless Steel Hex Threaded Standoffs

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2130
Standoffs & Spacers 2130
Standoffs & Spacers SS 1.750 M/F THRD

Standoffs & Spacers SS 1.750 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2130 36-2130-ND 70183101 2130
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 1.75";TL-Ext 0.25" Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1623-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
3/8 Hex Female Standoff - 1926D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex M-F Standoff - 2123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex M-F Standoff - 2096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers