Keystone Electronics Corp. Nylon Retaining Washer 2244

Description
Part Number: 2244 Hole Size: #2 Material: Nylon OD: .203 [5.2] Style: Retaining Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 2244 Hole Size: #2 Material: Nylon OD: .203 [5.2] Style: Retaining Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer designed to grip the screw shank, with an internal diameter of 0.115 in (2.9 mm), outer diameter of 0.203 in (5.2 mm), and thickness of 0.032 in (0.81 mm), rated for #2 screw size and compliant with UL 94V-0 flammability standard.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer designed to grip the screw shank, with an internal diameter of 0.115 in (2.9 mm), outer diameter of 0.203 in (5.2 mm), and thickness of 0.032 in (0.81 mm), rated for #2 screw size and compliant with UL 94V-0 flammability standard.

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Washer - 2244 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Washer
2244
Nylon Retaining Washer 2244
Part Number: 2244 Hole Size: #2 Material: Nylon OD: .203 [5.2] Style: Retaining Thickness: .032 [.81] Type: Washer

Part Number: 2244

  • Hole Size: #2
  • Material: Nylon
  • OD: .203 [5.2]
  • Style: Retaining
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-2244-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-2244-ND
Standard Washers 36-2244-ND
"#2 Flat, Retaining Washer 0.032"" (0.81mm) Thick Nylon"

"#2 Flat, Retaining Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 2244 36-2244-ND
Product Name Nylon Retaining Washer Standard Washers
Washer Type Nylon Retaining Washer Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #2, Nylon - 3357 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
4 suppliers
Flat Washer, #8, Nylon - 3168 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Shoulder Washer - 3107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.200 inch (5.080 mm)
View Details
4 suppliers