Keystone Electronics Corp. Nylon Retaining Washer 2252

Description
Part Number: 2252 "ID": .234 [5.9] Material: Nylon OD: .593 [15.1] Style: Retaining Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 2252 "ID": .234 [5.9] Material: Nylon OD: .593 [15.1] Style: Retaining Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.234 inches (5.9 mm), an outer diameter of 0.593 inches (15.1 mm), and a thickness of 0.032 inches (0.81 mm), designed to grip screw shanks for secure, quick assembly. Made from Nylon 6/6 rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.234 inches (5.9 mm), an outer diameter of 0.593 inches (15.1 mm), and a thickness of 0.032 inches (0.81 mm), designed to grip screw shanks for secure, quick assembly. Made from Nylon 6/6 rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Washer - 2252 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Washer
2252
Nylon Retaining Washer 2252
Part Number: 2252 "ID": .234 [5.9] Material: Nylon OD: .593 [15.1] Style: Retaining Thickness: .032 [.81] Type: Washer

Part Number: 2252

  • "ID": .234 [5.9]
  • Material: Nylon
  • OD: .593 [15.1]
  • Style: Retaining
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-2252-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-2252-ND
Standard Washers 36-2252-ND
"1/4"" Flat, Retaining Washer 0.032"" (0.81mm) Thick Nylon"

"1/4"" Flat, Retaining Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 2252 36-2252-ND
Product Name Nylon Retaining Washer Standard Washers
Washer Type Nylon Retaining Washer Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Shoulder Washer, #2, Fibre - 3229 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Outside Diameter 0.250 inch (6.350 mm)
View Details
3 suppliers
Flat Washer, #4, Stainless Steel - 7248-1 - Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material StainlessSteel
Outside Diameter 0.220 inch (5.588 mm)
View Details
2 suppliers
Flat Washer, #4, Fibre - 3196 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers