Keystone Electronics Corp. THM (Vibra-Fit/EZ-Out) Holder for 2025 & 2032 Cell 1066

Description
Part Number: 1066 # of Cells: 1 Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: Nylon 6/6-V-0 Mounting: THM Type: Holder Battery "Pop-In" from top of compartment applications Finger pressure against leaver will release battery No tools required for battery changes
Request a Quote Datasheet
Description
Part Number: 1066 # of Cells: 1 Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: Nylon 6/6-V-0 Mounting: THM Type: Holder Battery "Pop-In" from top of compartment applications Finger pressure against leaver will release battery No tools required for battery changes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM (Vibra-Fit/EZ-Out) Holder for 2025 & 2032 Cell - 1066 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM (Vibra-Fit/EZ-Out) Holder for 2025 & 2032 Cell
1066
THM (Vibra-Fit/EZ-Out) Holder for 2025 & 2032 Cell 1066
Part Number: 1066 # of Cells: 1 Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: Nylon 6/6-V-0 Mounting: THM Type: Holder Battery "Pop-In" from top of compartment applications Finger pressure against leaver will release battery No tools required for battery changes

Part Number: 1066

  • # of Cells: 1
  • Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC,
  • Cell Size: 20mm Coin Cell
  • Material: Nylon 6/6-V-0
  • Mounting: THM
  • Type: Holder
  • Battery "Pop-In" from top of compartment applications
  • Finger pressure against leaver will release battery
  • No tools required for battery changes
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1066-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1066-ND
Battery Holders, Clips, Contacts 36-1066-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin

Buy Now Datasheet
Coin Cell Holder; 20 mm; 0.896 in.; Glass Filled Nylon; Tin Plate; 1 - 70181546 - Allied Electronics, Inc.
Fort Worth, TX, USA
Coin Cell Holder; 20 mm; 0.896 in.; Glass Filled Nylon; Tin Plate; 1
70181546
Coin Cell Holder; 20 mm; 0.896 in.; Glass Filled Nylon; Tin Plate; 1 70181546
Phosphor Bronze Contact type, Coin Cell Holder Mounting Type, Glass Filled Nylon Body Material Suitable for 2025 and 2032 cells “Pop-in” design using minimum space Finger pressure lever disengages battery Reliable spring tension assures low contact resistance Retains batteries securely to withstand shock and vibration Temp range -60°F to +293 The “Ultimate” in space saving design. This 20mm coin cell holder allows “pop-in” entry of batteries using the minimum amount of space. Finger pressure lever allows batteries to disengage from holder.

Phosphor Bronze Contact type, Coin Cell Holder Mounting Type, Glass Filled Nylon Body Material

  • Suitable for 2025 and 2032 cells
  • “Pop-in” design using minimum space
  • Finger pressure lever disengages battery
  • Reliable spring tension assures low contact resistance
  • Retains batteries securely to withstand shock and vibration
  • Temp range -60°F to +293
    The “Ultimate” in space saving design. This 20mm coin cell holder allows “pop-in” entry of batteries using the minimum amount of space. Finger pressure lever allows batteries to disengage from holder.
Supplier's Site
BATTERY HOLDER COIN 20MM PC PIN - 443-1066 - Utmel Electronic Limited
Hong Kong, China
BATTERY HOLDER COIN 20MM PC PIN
443-1066
BATTERY HOLDER COIN 20MM PC PIN 443-1066
BATTERY HOLDER COIN 20MM PC PIN

BATTERY HOLDER COIN 20MM PC PIN

Supplier's Site
Battery Holder, 20Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 58K2751 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 20Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
58K2751
Battery Holder, 20Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 58K2751
BATTERY HOLDER, 20MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, 20MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1066 36-1066-ND 70181546 443-1066 58K2751
Product Name THM (Vibra-Fit/EZ-Out) Holder for 2025 & 2032 Cell Battery Holders, Clips, Contacts Coin Cell Holder; 20 mm; 0.896 in.; Glass Filled Nylon; Tin Plate; 1 BATTERY HOLDER COIN 20MM PC PIN Battery Holder, 20Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open) Plastic Holder; Coin Cell Holder
Material Nylon 6/6-V-0 Glass Filled Nylon
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AAA Cell Holder, PC - 2468 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
Vinyl 9 Volt T Style Strap-8
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 12mm Cell-Tin Nickel Plate - 3001 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-211-D-ND - DigiKey
Specs
Type Contact Spring (Coil)
Cell Size D
View Details