Keystone Electronics Corp. 2 C Cells- Solder Lugs 2185

Description
Part Number: 2185 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 2185 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 C Cells- Solder Lugs - 2185 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 C Cells- Solder Lugs
2185
2 C Cells- Solder Lugs 2185
Part Number: 2185 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder

Part Number: 2185

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: C
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2185-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2185-ND
Battery Holders, Clips, Contacts 36-2185-ND
Battery Holder (Open) C 2 Cell Solder Lug

Battery Holder (Open) C 2 Cell Solder Lug

Buy Now Datasheet
Battery Holder; C; 0.875 in. to 1.125 in.; Rugged Steel; Clip Mount; 2 - 70182731 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; C; 0.875 in. to 1.125 in.; Rugged Steel; Clip Mount; 2
70182731
Battery Holder; C; 0.875 in. to 1.125 in.; Rugged Steel; Clip Mount; 2 70182731
Rugged Steel Battery Holder, Corrosion Resistant, Nickel Plate Body Plating Holders: Available with solder lugs, PC lugs or series connections. An established design that has gained wide acceptance for commercial and military applications. Batteries are held under constant spring tension assuring low contact resistance. Retainer clips are available to lock batteries in place and prevent shifting

Rugged Steel Battery Holder, Corrosion Resistant, Nickel Plate Body Plating
Holders: Available with solder lugs, PC lugs or series connections.
An established design that has gained wide acceptance for commercial and military applications. Batteries are held under constant spring tension assuring low contact resistance. Retainer clips are available to lock batteries in place and prevent shifting

Supplier's Site
Battery Holder, C, Panel; Battery Sizes Accepted Keystone - 61H7465 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, C, Panel; Battery Sizes Accepted Keystone
61H7465
Battery Holder, C, Panel; Battery Sizes Accepted Keystone 61H7465
BATTERY HOLDER, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; For Use With:C Batteries; No. of Contacts:4Contacts RoHS Compliant: Yes

BATTERY HOLDER, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; For Use With:C Batteries; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2185 36-2185-ND 70182731 61H7465
Product Name 2 C Cells- Solder Lugs Battery Holders, Clips, Contacts Battery Holder; C; 0.875 in. to 1.125 in.; Rugged Steel; Clip Mount; 2 Battery Holder, C, Panel; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open) Metal Holder
Material Steel Rugged Steel
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 2430 Cell-Tin Nickel Plate - 3007 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
4 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1094TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
4 AA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
2 AAA Cell Holder, PC - 2468 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers