Keystone Electronics Corp.
Slotted Jack Screw-Clear,.625" Length
7279
Description
Part Number: 7279
D Diameter: .187 (4.8)
Drive: Slotted
Finish/Plating: Zinc & Clear Chromate
Hardware: No
Length: .625 [15.9]
Material: Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Slotted
3/16 Slotted Hex Only
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7279
D Diameter: .187 (4.8)
Drive: Slotted
Finish/Plating: Zinc & Clear Chromate
Hardware: No
Length: .625 [15.9]
Material: Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Slotted
3/16 Slotted Hex Only
Request a Quote
Email Supplier
Datasheet
Suppliers
Slotted Jack Screw-Clear,.625" Length
7279
Part Number: 7279
D Diameter: .187 (4.8)
Drive: Slotted
Finish/Plating: Zinc & Clear Chromate
Hardware: No
Length: .625 [15.9]
Material: Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Slotted
3/16 Slotted Hex Only
Part Number: 7279
- D Diameter: .187 (4.8)
- Drive: Slotted
- Finish/Plating: Zinc & Clear Chromate
- Hardware: No
- Length: .625 [15.9]
- Material: Steel
- Shape: Hex
- Style: Jack Screw
- Thread: 4-40
- Type: Slotted
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
7279 |
|
Product Name
|
Slotted Jack Screw-Clear,.625" Length |
|
Standard Drives
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Pan Head
Material
Plastic; Nylon
View Details
2 suppliers
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Binding Head
Material
Brass
View Details
2 suppliers
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Pan Head
Material
Steel
View Details
2 suppliers
Keystone Electronics Corp.
Screw Type
Shoulder Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
2 suppliers