Keystone Electronics Corp. Titanium SHCS 6-32 x 1.00 Long 21616

Description
Part Number: 21616 Drive: Socket Length: 1.000 [25.4] Material: Titanium - Grade 2 Thread: 6-32 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21616 Drive: Socket Length: 1.000 [25.4] Material: Titanium - Grade 2 Thread: 6-32 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 6-32 x 1.00 Long - 21616 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 6-32 x 1.00 Long
21616
Titanium SHCS 6-32 x 1.00 Long 21616
Part Number: 21616 Drive: Socket Length: 1.000 [25.4] Material: Titanium - Grade 2 Thread: 6-32 Manufactured per ASME B18

Part Number: 21616

  • Drive: Socket
  • Length: 1.000 [25.4]
  • Material: Titanium - Grade 2
  • Thread: 6-32
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21616-ND - DigiKey
Thief River Falls, MN, United States
#6-32 Cheese Head Bolt Hex Drive Titanium

#6-32 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21616 36-21616-ND
Product Name Titanium SHCS 6-32 x 1.00 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Shoulder Screw 8-32 Thread - 2431 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
Titanium SHCS 1/4-20 x .250 Long - 21904 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
M4 Pan Head Machine Screw, 12.00L - 29324 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Titanium SHCS 10-32 x .750 Long - 21012 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers