Keystone Electronics Corp. Binding Head Screw 9422

Description
Part Number: 9422 Length: 1.250 [31.8] Material: Steel Style: Binding Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9422 Length: 1.250 [31.8] Material: Steel Style: Binding Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9422 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9422
Binding Head Screw 9422
Part Number: 9422 Length: 1.250 [31.8] Material: Steel Style: Binding Head Thread: 8-32 Type: Screw, Machine

Part Number: 9422

  • Length: 1.250 [31.8]
  • Material: Steel
  • Style: Binding Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9422-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9422-ND
Machine Screw 36-9422-ND
#8-32 Binding Head Machine Screw Slotted Drive Steel

#8-32 Binding Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9422 36-9422-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Steel Steel
Length 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9503 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
M3 Binding Head Screw, -2 Red - 9191-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Binding Head Screw, 6-32, Black - 8190-3 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
Nylon Thumb Screw 8-32 x .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers