Keystone Electronics Corp. For 2 D Cell-All Contacts Insulated 2186

Description
Part Number: 2186 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 2186 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 2 D Cell-All Contacts Insulated - 2186 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 2 D Cell-All Contacts Insulated
2186
For 2 D Cell-All Contacts Insulated 2186
Part Number: 2186 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder

Part Number: 2186

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: D
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2186-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2186-ND
Battery Holders, Clips, Contacts 36-2186-ND
Battery Holder (Open) D 2 Cell Solder Lug

Battery Holder (Open) D 2 Cell Solder Lug

Buy Now Datasheet
Battery Holder, D, Panel; Battery Sizes Accepted Keystone - 59K0349 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, D, Panel; Battery Sizes Accepted Keystone
59K0349
Battery Holder, D, Panel; Battery Sizes Accepted Keystone 59K0349
BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts; For Use With:D Batteries RoHS Compliant: Yes

BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts; For Use With:D Batteries RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder; D; 1.187 in. to 1.375 in.; Rugged Steel; 2; Solder Lug - 70182999 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; D; 1.187 in. to 1.375 in.; Rugged Steel; 2; Solder Lug
70182999
Battery Holder; D; 1.187 in. to 1.375 in.; Rugged Steel; 2; Solder Lug 70182999
Rugged Steel Battery Holder, 1.187 in. to 1.375 in. Battery Dia. Holders: Available with solder lugs, PC lugs or series connections. An established design that has gained wide acceptance for commercial and military applications. Batteries are held under constant spring tension assuring low contact resistance. Retainer clips are available to lock batteries in place and prevent shifting

Rugged Steel Battery Holder, 1.187 in. to 1.375 in. Battery Dia.
Holders: Available with solder lugs, PC lugs or series connections.
An established design that has gained wide acceptance for commercial and military applications. Batteries are held under constant spring tension assuring low contact resistance. Retainer clips are available to lock batteries in place and prevent shifting

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2186 36-2186-ND 59K0349 70182999
Product Name For 2 D Cell-All Contacts Insulated Battery Holders, Clips, Contacts Battery Holder, D, Panel; Battery Sizes Accepted Keystone Battery Holder; D; 1.187 in. to 1.375 in.; Rugged Steel; 2; Solder Lug
Type Metal Holder Holder (Open) Metal Holder
Material Steel Rugged Steel
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

 - 2050063 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Contact
Cell Capacity Multiple Cell
Mounting Snap Terminals
View Details
2 suppliers
THM Holder for 2/3A Battery - 1029 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
Vinyl 9 Volt T Style Strap-8
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-105-2-ND - DigiKey
Specs
Mounting PC / Socket Mount
View Details