Keystone Electronics Corp. For 1 D Cell-All Contacts Insulated 2175

Description
Part Number: 2175 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 2175 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 1 D Cell-All Contacts Insulated - 2175 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 1 D Cell-All Contacts Insulated
2175
For 1 D Cell-All Contacts Insulated 2175
Part Number: 2175 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: D Material: Steel Mounting: Rivet Type: Holder

Part Number: 2175

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: D
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2175-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2175-ND
Battery Holders, Clips, Contacts 36-2175-ND
Battery Holder (Open) D 1 Cell Solder Lug

Battery Holder (Open) D 1 Cell Solder Lug

Buy Now Datasheet
Battery Holder, D, Panel; Battery Sizes Accepted Keystone - 59K0347 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, D, Panel; Battery Sizes Accepted Keystone
59K0347
Battery Holder, D, Panel; Battery Sizes Accepted Keystone 59K0347
BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts; For Use With:D Batteries RoHS Compliant: Yes

BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts; For Use With:D Batteries RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder; D; 1.187 in. to 1.375 in.; Rugged Steel; 1; Solder Lug - 70182577 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; D; 1.187 in. to 1.375 in.; Rugged Steel; 1; Solder Lug
70182577
Battery Holder; D; 1.187 in. to 1.375 in.; Rugged Steel; 1; Solder Lug 70182577
Rugged Steel Battery Holder, 1.187 in. to 1.375 in. Battery Dia. Holders: Available with solder lugs, PC lugs or series connections. An established design that has gained wide acceptance for commercial and military applications. Batteries are held under constant spring tension assuring low contact resistance. Retainer clips are available to lock batteries in place and prevent shifting

Rugged Steel Battery Holder, 1.187 in. to 1.375 in. Battery Dia.
Holders: Available with solder lugs, PC lugs or series connections.
An established design that has gained wide acceptance for commercial and military applications. Batteries are held under constant spring tension assuring low contact resistance. Retainer clips are available to lock batteries in place and prevent shifting

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2175 36-2175-ND 59K0347 70182577
Product Name For 1 D Cell-All Contacts Insulated Battery Holders, Clips, Contacts Battery Holder, D, Panel; Battery Sizes Accepted Keystone Battery Holder; D; 1.187 in. to 1.375 in.; Rugged Steel; 1; Solder Lug
Type Metal Holder Holder (Open) Metal Holder
Material Steel Rugged Steel
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

20mm - 21mm Dia. Battery Clip, THM - 247 - Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Mounting THM
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-262-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details
THM Holder Cover for AA Battery - 1028C - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Size AA; AA
View Details
2 suppliers
1 N or 12V Cell Holder, PC with Ribbon - 2470RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers