Keystone Electronics Corp. SMT Holder for AA Battery 1012

Description
Part Number: 1012 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder
Request a Quote Datasheet
Description
Part Number: 1012 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for AA Battery - 1012 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for AA Battery
1012
SMT Holder for AA Battery 1012
Part Number: 1012 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder

Part Number: 1012

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 100 / bag
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1012-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1012-ND
Battery Holders, Clips, Contacts 36-1012-ND
Battery Holder (Open) AA 2 Cell SMD (SMT) Tab

Battery Holder (Open) AA 2 Cell SMD (SMT) Tab

Buy Now Datasheet
BATTERY HOLDER AA 2 CELL SMD TAB - 443-1012 - Utmel Electronic Limited
Hong Kong, China
BATTERY HOLDER AA 2 CELL SMD TAB
443-1012
BATTERY HOLDER AA 2 CELL SMD TAB 443-1012
BATTERY HOLDER AA 2 CELL SMD TAB

BATTERY HOLDER AA 2 CELL SMD TAB

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1012 36-1012-ND 443-1012
Product Name SMT Holder for AA Battery Battery Holders, Clips, Contacts BATTERY HOLDER AA 2 CELL SMD TAB
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

1 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
4 suppliers
1/2AA or CR2 Cell Holder with Ribbon - 2485RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
THM Holder for 2450 Cell-Tin Nickel Plate - 3009 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-270-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details