Keystone Electronics Corp. Component Clip-1.43" Height-NiCad Cells 217

Description
Part Number: 217 # of Cells: 1 Cell Size: NiCd Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet
Description
Part Number: 217 # of Cells: 1 Cell Size: NiCd Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Clip-1.43
New Hyde Park, NY, USA
Component Clip-1.43" Height-NiCad Cells
217
Component Clip-1.43" Height-NiCad Cells 217
Part Number: 217 # of Cells: 1 Cell Size: NiCd Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip

Part Number: 217

  • # of Cells: 1
  • Cell Size: NiCd
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-217-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-217-ND
Battery Holders, Clips, Contacts 36-217-ND
Battery Holder Clip (No Contacts) 1 Cell

Battery Holder Clip (No Contacts) 1 Cell

Buy Now Datasheet
Battery Clip, Nicd, Pcb; Battery Sizes Accepted Keystone - 98F723 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, Nicd, Pcb; Battery Sizes Accepted Keystone
98F723
Battery Clip, Nicd, Pcb; Battery Sizes Accepted Keystone 98F723
BATTERY CLIP, NICD, PCB; Battery Sizes Accepted:-; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Screw; Body Material:Spring Steel; For Use With:NiCd Batteries RoHS Compliant: Yes

BATTERY CLIP, NICD, PCB; Battery Sizes Accepted:-; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Screw; Body Material:Spring Steel; For Use With:NiCd Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 217 36-217-ND 98F723
Product Name Component Clip-1.43" Height-NiCad Cells Battery Holders, Clips, Contacts Battery Clip, Nicd, Pcb; Battery Sizes Accepted Keystone
Type Metal Holder; Component Clips Holder Clip (No Contacts)
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Polarized THM Holder for AA Battery w/ coil spring - 1087 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
THM Holder for AAA Battery - 1021 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
2 AAA Cell Holder, PC with Ribbon - 2468RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
Component Clip-2.15
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Cell Capacity Single Cell
View Details
2 suppliers