Keystone Electronics Corp. THM (Compact) Holder for 23mm Cell 104

Description
Part Number: 104 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335, 2354 Cell Size: 23mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 104 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335, 2354 Cell Size: 23mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM (Compact) Holder for 23mm Cell - 104 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM (Compact) Holder for 23mm Cell
104
THM (Compact) Holder for 23mm Cell 104
Part Number: 104 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335, 2354 Cell Size: 23mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder

Part Number: 104

  • # of Cells: 1
  • Battery Reference: 2320, 2325, 2330, 2335, 2354
  • Cell Size: 23mm Coin Cell
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-104-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-104-ND
Battery Holders, Clips, Contacts 36-104-ND
Battery Holder (Open) Coin, 23.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 23.0mm 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, Coin-Cell; 23 mm; 1 in.; Glass Filled Nylon; 1; Spring Steel - 70182719 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder, Coin-Cell; 23 mm; 1 in.; Glass Filled Nylon; 1; Spring Steel
70182719
Battery Holder, Coin-Cell; 23 mm; 1 in.; Glass Filled Nylon; 1; Spring Steel 70182719
Glass Filled Nylon Material Body, Nickel Over Copper Plate Body Plating Low profile for high density packaging Reliable spring tension assures Low contact resistance Retains battery securely to withstand shock and vibration Unique notched slots assure quick and easy battery insertion and replacement Base material UL rate Single and dual “printed circuit” cell holders for lithium coin cells. Designed for easy battery replacement. Will accommodate diameters from 12mm to 30mm and heights from 1.6mm to 7.7mm. Some holders will accept more than two cells if they fall within the heights specified.

Glass Filled Nylon Material Body, Nickel Over Copper Plate Body Plating

  • Low profile for high density packaging
  • Reliable spring tension assures Low contact resistance
  • Retains battery securely to withstand shock and vibration
  • Unique notched slots assure quick and easy battery insertion and replacement
  • Base material UL rate
    Single and dual “printed circuit” cell holders for lithium coin cells. Designed for easy battery replacement. Will accommodate diameters from 12mm to 30mm and heights from 1.6mm to 7.7mm. Some holders will accept more than two cells if they fall within the heights specified.
Supplier's Site
Battery Holder, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 16F425 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
16F425
Battery Holder, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 16F425
BATTERY HOLDER, 23MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base PBT RoHS Compliant: Yes

BATTERY HOLDER, 23MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base PBT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 104 36-104-ND 70182719 16F425
Product Name THM (Compact) Holder for 23mm Cell Battery Holders, Clips, Contacts Battery Holder, Coin-Cell; 23 mm; 1 in.; Glass Filled Nylon; 1; Spring Steel Battery Holder, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open) Plastic Holder; Coin Cell Holder
Material PBT, UL 94V-0 Glass Filled Nylon
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Holder for single 18650 Battery w/ Solder Tail - 1044 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
For 3 AA Cell-All Contacts Insulated - 2171 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-240-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
Battery Holders, Clips, Contacts - 36-244-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Multiple Cell
Number of Cells 2
View Details