Keystone Electronics Corp. M4 Binding Head Screw, -7 Yellow 9192-7

Description
Part Number: 9192-7 Color: Yellow Length: .250 [6.4] Material: Brass Style: Binding Head Thread: M4 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9192-7 Color: Yellow Length: .250 [6.4] Material: Brass Style: Binding Head Thread: M4 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M4 Binding Head Screw, -7 Yellow - 9192-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Binding Head Screw, -7 Yellow
9192-7
M4 Binding Head Screw, -7 Yellow 9192-7
Part Number: 9192-7 Color: Yellow Length: .250 [6.4] Material: Brass Style: Binding Head Thread: M4 Type: Screw, Machine

Part Number: 9192-7

  • Color: Yellow
  • Length: .250 [6.4]
  • Material: Brass
  • Style: Binding Head
  • Thread: M4
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9192-7-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9192-7-ND
Machine Screw 36-9192-7-ND
M4x0.7 Binding Head Machine Screw Combination Drive Brass

M4x0.7 Binding Head Machine Screw Combination Drive Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9192-7 36-9192-7-ND
Product Name M4 Binding Head Screw, -7 Yellow Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Pan Head Stainless Steel Screw - 9907 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
View Details
2 suppliers
SS Thumb Screw .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Titanium SHCS 2-56 x .500 Long - 21208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Titanium
Length 0.5000 inch (12.7 mm)
Inch # 2
View Details
2 suppliers
6-32 Binding Head Screw, -2 Red - 9190-2 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers