Keystone Electronics Corp. Titanium SHCS 10-32 x .250 Long 21004

Description
Part Number: 21004 Drive: Socket Length: .250 [6.4] Material: Titanium - Grade 2 Thread: 10-32 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21004 Drive: Socket Length: .250 [6.4] Material: Titanium - Grade 2 Thread: 10-32 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 10-32 x .250 Long - 21004 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 10-32 x .250 Long
21004
Titanium SHCS 10-32 x .250 Long 21004
Part Number: 21004 Drive: Socket Length: .250 [6.4] Material: Titanium - Grade 2 Thread: 10-32 Manufactured per ASME B18

Part Number: 21004

  • Drive: Socket
  • Length: .250 [6.4]
  • Material: Titanium - Grade 2
  • Thread: 10-32
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21004-ND - DigiKey
Thief River Falls, MN, United States
#10-32 Cheese Head Bolt Hex Drive Titanium

#10-32 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21004 36-21004-ND
Product Name Titanium SHCS 10-32 x .250 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 1/4-20 x .250 Long - 21904 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Pan Head Screw - 9333 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Socket Shoulder Screw 8-32 Thread - 2451 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers
Jack Screw Clear w/Hdwr .187
Specs
Material Steel
Finish Zinc Plated
Length 0.1870 inch (4.75 mm)
View Details