Keystone Electronics Corp. For 2 AA Cell-All Contacts Insulated 2140

Description
Part Number: 2140 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 2140 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 2 AA Cell-All Contacts Insulated - 2140 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 2 AA Cell-All Contacts Insulated
2140
For 2 AA Cell-All Contacts Insulated 2140
Part Number: 2140 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder

Part Number: 2140

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2140-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2140-ND
Battery Holders, Clips, Contacts 36-2140-ND
Battery Holder (Open) AA 2 Cell Solder Lug

Battery Holder (Open) AA 2 Cell Solder Lug

Buy Now Datasheet
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone - 59K0343 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone
59K0343
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone 59K0343
BATTERY HOLDER, AA, PANEL; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, AA, PANEL; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
BATT HOLDER AA 2 CELL SOLDER LUG - 443-2140 - Utmel Electronic Limited
Hong Kong, China
BATT HOLDER AA 2 CELL SOLDER LUG
443-2140
BATT HOLDER AA 2 CELL SOLDER LUG 443-2140
BATT HOLDER AA 2 CELL SOLDER LUG

BATT HOLDER AA 2 CELL SOLDER LUG

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2140 36-2140-ND 59K0343 443-2140
Product Name For 2 AA Cell-All Contacts Insulated Battery Holders, Clips, Contacts Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone BATT HOLDER AA 2 CELL SOLDER LUG
Type Metal Holder Holder (Open)
Material Steel
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Dual Holder for CR123A Cell w/ coil spring - 1055 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
THM Holder for AA Battery - 1015 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 16mm Cell-Tin Nickel Plate - 3013 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Auto-In) Holder for 12mm Cell - 1072 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PA9T
Cell Capacity Single Cell
View Details
2 suppliers