Keystone Electronics Corp. 1/4 Hex M-F Standoff 2087

Description
Part Number: 2087 Length: .375 [9.5] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2087 Length: .375 [9.5] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 2087 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
2087
1/4 Hex M-F Standoff 2087
Part Number: 2087 Length: .375 [9.5] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 2087

  • Length: .375 [9.5]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2087-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2087-ND
Board Spacers, Standoffs 36-2087-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #4-40 Stainless Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Standoff;M/F;Stainless Steel;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 0.375";TL-Ext 0.187"
70183127
Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 0.375";TL-Ext 0.187" 70183127
ASTM A581⁄582 Standard, Stainless Steel Hex Threaded Standoffs

ASTM A581⁄582 Standard, Stainless Steel Hex Threaded Standoffs

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2087
Standoffs & Spacers 2087
Standoffs & Spacers SS .375 M/F THRD

Standoffs & Spacers SS .375 M/F THRD

Buy Now Datasheet
Spacer/standoff, Hex, Ss, 6.4Mm X 9.5Mm; Standoff Material Keystone - 50F4712 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 6.4Mm X 9.5Mm; Standoff Material Keystone
50F4712
Spacer/standoff, Hex, Ss, 6.4Mm X 9.5Mm; Standoff Material Keystone 50F4712
SPACER/STANDOFF, HEX, SS, 6.4MM X 9.5MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:9.5mm; Overall Length:14.2mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 6.4MM X 9.5MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:9.5mm; Overall Length:14.2mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2087 36-2087-ND 70183127 2087 50F4712
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 0.375";TL-Ext 0.187" Standoffs & Spacers Spacer/standoff, Hex, Ss, 6.4Mm X 9.5Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel Metal; Steel; StainlessSteel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 1 L - 1903G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex M-F Standoff - 2095 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
3/16 Round Female Standoff - 2030 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
3/16 Hex Female Standoff - 1803 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers