Keystone Electronics Corp. Jack Screw-slotted, Black Ox-.125" Thread Length 2065

Description
Part Number: 2065 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Black Oxide Length: .250 [6.4] Material: Steel Shape: Round Style: Jack Screw Thread: 4-40 Type: Turnable Direct Access
Request a Quote Datasheet
Description
Part Number: 2065 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Black Oxide Length: .250 [6.4] Material: Steel Shape: Round Style: Jack Screw Thread: 4-40 Type: Turnable Direct Access
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack Screw-slotted, Black Ox-.125
New Hyde Park, NY, USA
Jack Screw-slotted, Black Ox-.125" Thread Length
2065
Jack Screw-slotted, Black Ox-.125" Thread Length 2065
Part Number: 2065 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Black Oxide Length: .250 [6.4] Material: Steel Shape: Round Style: Jack Screw Thread: 4-40 Type: Turnable Direct Access

Part Number: 2065

  • D Diameter: .187 (4.8)
  • Drive: Slotted
  • Finish/Plating: Black Oxide
  • Length: .250 [6.4]
  • Material: Steel
  • Shape: Round
  • Style: Jack Screw
  • Thread: 4-40
  • Type: Turnable
  • Direct Access
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Screws
Product Number 2065
Product Name Jack Screw-slotted, Black Ox-.125" Thread Length
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M3 x 20mm Long - 25033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7874 inch (20 mm)
View Details
2 suppliers
Socket Shoulder Screw 6-32 Thread - 2446 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
2 suppliers
Slotted Shoulder Screw 6-32 Thread - 2427 - Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Standard Drives Slotted
Material Stainless Steel
View Details
2 suppliers
Shoulder Screw - 36-2420-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Cheese Head
Standard Drives Slotted
View Details