Keystone Electronics Corp. Volume Control Extender-.625" length 1464

Description
Part Number: 1464 "ID": .253 [6.4] Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .500 [12.7] Thread: 3/8 -32
Request a Quote Datasheet
Description
Part Number: 1464 "ID": .253 [6.4] Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .500 [12.7] Thread: 3/8 -32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volume Control Extender-.625
New Hyde Park, NY, USA
Volume Control Extender-.625" length
1464
Volume Control Extender-.625" length 1464
Part Number: 1464 "ID": .253 [6.4] Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .500 [12.7] Thread: 3/8 -32

Part Number: 1464

  • "ID": .253 [6.4]
  • Finish/Plating: Nickel Plate
  • Length: .625 [15.9]
  • Material: Brass
  • OD: .500 [12.7]
  • Thread: 3/8 -32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Screws
Product Number 1464
Product Name Volume Control Extender-.625" length
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 4-40 x .250 Long - 21404 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Binding Head Screw - 9447 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
Binding Head Screw, 6-32, Black - 8190-3 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
Titanium SHCS 8-32 x .375 Long - 21806 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers