Keystone Electronics Corp. Battery Holders, Clips, Contacts 211

Description
These springs are designed for use with battery types A, AA, C and D, but may also be used in other applications. For Battery Size = A, AA Type = Contact Dimensions = 8.5 x 7.4mm Terminal Contact Type = Coil Spring Terminal Contact Material = Spring Steel
Request a Quote Datasheet
Description
These springs are designed for use with battery types A, AA, C and D, but may also be used in other applications. For Battery Size = A, AA Type = Contact Dimensions = 8.5 x 7.4mm Terminal Contact Type = Coil Spring Terminal Contact Material = Spring Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 3277556 - RS Components, Ltd.
Corby, Northants, United Kingdom
These springs are designed for use with battery types A, AA, C and D, but may also be used in other applications. For Battery Size = A, AA Type = Contact Dimensions = 8.5 x 7.4mm Terminal Contact Type = Coil Spring Terminal Contact Material = Spring Steel

These springs are designed for use with battery types A, AA, C and D, but may also be used in other applications.
For Battery Size = A, AA
Type = Contact
Dimensions = 8.5 x 7.4mm
Terminal Contact Type = Coil Spring
Terminal Contact Material = Spring Steel

Supplier's Site
Battery Holders, Clips, Contacts - 36-211-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-211-ND
Battery Holders, Clips, Contacts 36-211-ND
Battery Contact Spring (Coil) Multiple Cell

Battery Contact Spring (Coil) Multiple Cell

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3277556 36-211-ND
Product Name Battery Holders, Clips, Contacts
Type Contact Contact Spring (Coil)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holder With PC PIN - SN·MP-PC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material PP / PE / ABS
Cell Capacity Single Cell; Multiple Cell
View Details
 - 5123552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
2 N or 12V Cell Holder, PC - 2472 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers