Keystone Electronics Corp. For 9 Volt low profile Cells 1290

Description
Part Number: 1290 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Holder For Low Profile Alkaline 9 Volt Cells
Request a Quote Datasheet
Description
Part Number: 1290 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Holder For Low Profile Alkaline 9 Volt Cells
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 9 Volt low profile Cells - 1290 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 9 Volt low profile Cells
1290
For 9 Volt low profile Cells 1290
Part Number: 1290 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Holder For Low Profile Alkaline 9 Volt Cells

Part Number: 1290

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
  • For Low Profile Alkaline 9 Volt Cells
Buy Now Datasheet
 - 1141663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering For Battery Size = 9V PP3 Number of Cells = 1 Mount = Snap-In Type = Battery Holder Dimensions = 48.3 x 28.6 x 14.3mm Terminal Contact Type = Solder Tag Body Material = Aluminium Terminal Contact Material = Brass

Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering
For Battery Size = 9V PP3
Number of Cells = 1
Mount = Snap-In
Type = Battery Holder
Dimensions = 48.3 x 28.6 x 14.3mm
Terminal Contact Type = Solder Tag
Body Material = Aluminium
Terminal Contact Material = Brass

Supplier's Site
Battery Holders, Clips, Contacts - 36-1290-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1290-ND
Battery Holders, Clips, Contacts 36-1290-ND
Battery Holder (Open) 9V 1 Cell Solder Lug

Battery Holder (Open) 9V 1 Cell Solder Lug

Buy Now Datasheet
Battery Holder, 9V, Snap In, Aluminum, Solder Lug; Battery Sizes Accepted Keystone - 59K0294 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 9V, Snap In, Aluminum, Solder Lug; Battery Sizes Accepted Keystone
59K0294
Battery Holder, 9V, Snap In, Aluminum, Solder Lug; Battery Sizes Accepted Keystone 59K0294
BATTERY HOLDER, 9V, SNAP IN, ALUMINUM, SOLDER LUG; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Material:Steel RoHS Compliant: Yes

BATTERY HOLDER, 9V, SNAP IN, ALUMINUM, SOLDER LUG; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet
Battery, Hldr; 9 V; Aluminum; Steel, Nickel Plate; Snap-In; Solder Lug - 70182887 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Hldr; 9 V; Aluminum; Steel, Nickel Plate; Snap-In; Solder Lug
70182887
Battery, Hldr; 9 V; Aluminum; Steel, Nickel Plate; Snap-In; Solder Lug 70182887
9 Volt Snap-In Battery Holders, Solder Lug Terminal, Aluminum Body Material Brass, tin plate pc lugs Brass, tin plate solder lugs Resin impregnated fibre insulation For use with standard 9 Volt battery. Battery snaps in place to insure positive contact. Ideal where severe shock and vibration are encountered.

9 Volt Snap-In Battery Holders, Solder Lug Terminal, Aluminum Body Material

  • Brass, tin plate pc lugs
  • Brass, tin plate solder lugs
  • Resin impregnated fibre insulation
    For use with standard 9 Volt battery. Battery snaps in place to insure positive contact. Ideal where severe shock and vibration are encountered.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1290 1141663 36-1290-ND 59K0294 70182887
Product Name For 9 Volt low profile Cells Battery Holders, Clips, Contacts Battery Holder, 9V, Snap In, Aluminum, Solder Lug; Battery Sizes Accepted Keystone Battery, Hldr; 9 V; Aluminum; Steel, Nickel Plate; Snap-In; Solder Lug
Type Metal Holder Battery Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Single Cell Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

For 2 D Cell - 2233 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
Holder w/ solder Lugs for 18350 Battery - 1101 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
THM Dual Holder for CR123A Cell - 1079 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
2/3A Battery Holder, PC - 131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers