Keystone Electronics Corp. Battery Spring, "C" Cell 211-C

Description
Part Number: 211-C Cell Size: C Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet
Request a Quote
Description
Part Number: 211-C Cell Size: C Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Battery Spring, "C" Cell, part number 211-C, is designed for reliable electrical contact in applications requiring a C cell battery. It is constructed from .040 (1.0) diameter spring steel and features a nickel plating for enhanced conductivity and corrosion resistance. The spring's design allows for a dependable connection with low contact resistance, accommodating variations in battery length. This component is intended for rivet mounting, facilitating straightforward integration into printed circuit boards (PCBs) without the need for additional wiring. The dimensions include an outer diameter of .550 (14.0) mm and a length of .490 (12.4) mm, making it suitable for standard C cell applications.

Datasheet Summary
Powered by GS/AI

The Battery Spring, "C" Cell, part number 211-C, is designed for reliable electrical contact in applications requiring a C cell battery. It is constructed from .040 (1.0) diameter spring steel and features a nickel plating for enhanced conductivity and corrosion resistance. The spring's design allows for a dependable connection with low contact resistance, accommodating variations in battery length. This component is intended for rivet mounting, facilitating straightforward integration into printed circuit boards (PCBs) without the need for additional wiring. The dimensions include an outer diameter of .550 (14.0) mm and a length of .490 (12.4) mm, making it suitable for standard C cell applications.

Suppliers

Company
Product
Description
Supplier Links
Battery Spring,
New Hyde Park, NY, USA
Battery Spring, "C" Cell
211-C
Battery Spring, "C" Cell 211-C
Part Number: 211-C Cell Size: C Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet

Part Number: 211-C

  • Cell Size: C
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Rivet
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 211-C
Product Name Battery Spring, "C" Cell
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Retainer Contact, 23Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 31C0592 - Newark, An Avnet Company
Specs
Contact Material Phosphor Bronze
Plating / Coating Nickel; Nickel Plated Contacts
View Details
Positive Tall Enclosure Contact- Cell Height: 5.0mm and taller - 122TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
.080
Keystone Electronics Corp.
Specs
Shape / Form Button
View Details
Positive Low Profile Contact- Cell Height up to 3.2mm tall - 120TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers