Keystone Electronics Corp. .080" Solder Tip Plug Black 6008

Description
Part Number: 6008 Color: Black Pin Size: 0.080 RoHS: Yes Style: Solder Type: Tip Plug
Request a Quote
Description
Part Number: 6008 Color: Black Pin Size: 0.080 RoHS: Yes Style: Solder Type: Tip Plug
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The .080" Solder Tip Plug Black (Part Number: 6008) from Keystone Electronics Corp. is designed to accept a .080 (2.0 mm) diameter tip. It features a fully molded nylon body with a recessed closed entry design, which ensures maximum retention and prevents accidental insertion of larger diameter probes. The product has a current rating of 10 Amps and a breakdown voltage of 5700V RMS, making it suitable for various applications. The contact resistance is a maximum of .010Ω, and the capacitance to a metal panel is nominally 2.0 pF. The plug is supplied with a nut for secure attachment. The materials used include molded nylon for the body, beryllium copper with silver plating for the contact, and brass with tin plating for the terminal. This product is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The .080" Solder Tip Plug Black (Part Number: 6008) from Keystone Electronics Corp. is designed to accept a .080 (2.0 mm) diameter tip. It features a fully molded nylon body with a recessed closed entry design, which ensures maximum retention and prevents accidental insertion of larger diameter probes. The product has a current rating of 10 Amps and a breakdown voltage of 5700V RMS, making it suitable for various applications. The contact resistance is a maximum of .010Ω, and the capacitance to a metal panel is nominally 2.0 pF. The plug is supplied with a nut for secure attachment. The materials used include molded nylon for the body, beryllium copper with silver plating for the contact, and brass with tin plating for the terminal. This product is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
.080
New Hyde Park, NY, USA
.080" Solder Tip Plug Black
6008
.080" Solder Tip Plug Black 6008
Part Number: 6008 Color: Black Pin Size: 0.080 RoHS: Yes Style: Solder Type: Tip Plug

Part Number: 6008

  • Color: Black
  • Pin Size: 0.080
  • RoHS: Yes
  • Style: Solder
  • Type: Tip Plug
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 6008
Product Name .080" Solder Tip Plug Black
Shape / Form Button
Unlock Full Specs
to access all available technical data

Similar Products

THM Horizontal 30Amp-w/ Screw Unassembled - 8186 - Keystone Electronics Corp.
Specs
Current 30 amps
View Details
SMT Leaf Spring Contact-Matte Tin Plate - 5330 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Tin; Matte Tin
View Details
SMT Contact for 2032 Cell on Tape & Reel - 3036TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Phosphor Bronze
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
THM Leaf Spring Button Contact - 597 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Tin; Tin-Nickel
View Details