Keystone Electronics Corp. Male 9 Volt Contact-Battery off Board 635

Description
Part Number: 635 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Finish/Plating: Matte Tin Material: Steel Mounting: THM Type: Contact
Request a Quote
Description
Part Number: 635 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Finish/Plating: Matte Tin Material: Steel Mounting: THM Type: Contact
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CAT. NO. 635 is a male 9 volt battery snap-on contact designed for mounting the battery off the printed circuit board, with a snap-in mounting structure that secures the contact during wave soldering. The contact is suitable for PCB thicknesses of .062 (1.57 mm) to .093 (2.36 mm) and features a steel contact with nickel plating. Its dimensions include a .380 inch [9.7 mm] frame height, a .410 inch [10.4 mm] overall length, and a .225 inch [5.7 mm] diameter contact pin. It is intended for use in self-contained battery compartments and allows for quick connect and disconnect applications without soldering.

Datasheet Summary
Powered by GS/AI

CAT. NO. 635 is a male 9 volt battery snap-on contact designed for mounting the battery off the printed circuit board, with a snap-in mounting structure that secures the contact during wave soldering. The contact is suitable for PCB thicknesses of .062 (1.57 mm) to .093 (2.36 mm) and features a steel contact with nickel plating. Its dimensions include a .380 inch [9.7 mm] frame height, a .410 inch [10.4 mm] overall length, and a .225 inch [5.7 mm] diameter contact pin. It is intended for use in self-contained battery compartments and allows for quick connect and disconnect applications without soldering.

Suppliers

Company
Product
Description
Supplier Links
Male 9 Volt Contact-Battery off Board - 635 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male 9 Volt Contact-Battery off Board
635
Male 9 Volt Contact-Battery off Board 635
Part Number: 635 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Finish/Plating: Matte Tin Material: Steel Mounting: THM Type: Contact

Part Number: 635

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Finish/Plating: Matte Tin
  • Material: Steel
  • Mounting: THM
  • Type: Contact
Buy Now Datasheet
Male Off Board Battery Contact; Battery Sizes Accepted Keystone - 38F1268 - Newark, An Avnet Company
Chicago, IL, United States
Male Off Board Battery Contact; Battery Sizes Accepted Keystone
38F1268
Male Off Board Battery Contact; Battery Sizes Accepted Keystone 38F1268
MALE OFF BOARD BATTERY CONTACT; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Through Hole; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Battery Contact; Body Material:Steel RoHS Compliant: Yes

MALE OFF BOARD BATTERY CONTACT; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Through Hole; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Battery Contact; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 635 38F1268
Product Name Male 9 Volt Contact-Battery off Board Male Off Board Battery Contact; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data