Keystone Electronics Corp. SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Tin Nickel Plate) 1073

Description
Part Number: 1073 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 1073 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Tin Nickel Plate) - 1073 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Tin Nickel Plate)
1073
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Tin Nickel Plate) 1073
Part Number: 1073 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder

Part Number: 1073

  • # of Cells: 1
  • Battery Reference: 2320, 2325, 2330, 2335
  • Cell Size: 23mm Coin Cell
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1073-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1073-ND
Battery Holders, Clips, Contacts 36-1073-ND
Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, 23Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 99H4245 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 23Mm Coin Cell, Smd; Battery Sizes Accepted Keystone
99H4245
Battery Holder, 23Mm Coin Cell, Smd; Battery Sizes Accepted Keystone 99H4245
BATTERY HOLDER, 23MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Solder Tab; For Use With:Coin Cell - 23mm; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY HOLDER, 23MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Solder Tab; For Use With:Coin Cell - 23mm; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1073 36-1073-ND 99H4245
Product Name SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Tin Nickel Plate) Battery Holders, Clips, Contacts Battery Holder, 23Mm Coin Cell, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

5.8mm Cell Retainer, THM - 2987 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
2 AA Holder, Solder Lug - 140 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
5 suppliers
Battery Holders, Clips, Contacts - 36-294-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Positive)
Cell Capacity Multiple Cell
Number of Cells 2
View Details
Battery Holders, Clips, Contacts - 36-207-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Surface Mount
Cell Size C
View Details