Keystone Electronics Corp. Board Mount AA Battery Contact 206

Description
Part Number: 206 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Spring Steel Mounting: SMT/Rivet Type: Contact
Request a Quote Datasheet
Description
Part Number: 206 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Spring Steel Mounting: SMT/Rivet Type: Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount AA Battery Contact - 206 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Board Mount AA Battery Contact
206
Board Mount AA Battery Contact 206
Part Number: 206 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Spring Steel Mounting: SMT/Rivet Type: Contact

Part Number: 206

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: SMT/Rivet
  • Type: Contact
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 206
Product Name Board Mount AA Battery Contact
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Battery Spring, THM,
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
Positive Enclosure Contact- Cell Height: 3.2mm to 5.0mm tall - 110 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
2 Cell Button Contact, A Cell, 18650 - 5216 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
SMT Contact for 2032 Cell on Tape & Reel, Gold Plate - 2980TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Phosphor Bronze
Plating / Coating Gold; Gold Plate
View Details