Keystone Electronics Corp. Retainer Contact, 4.8Mm Coin Cell; Battery Sizes Accepted Keystone 2994

Description
RETAINER CONTACT, 4.8MM COIN CELL; Battery Sizes Accepted:Coin Cell - 4.8mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:-; Accessory Type:Coin Cell Retainer Contact RoHS Compliant: Yes
Datasheet
Description
RETAINER CONTACT, 4.8MM COIN CELL; Battery Sizes Accepted:Coin Cell - 4.8mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:-; Accessory Type:Coin Cell Retainer Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retainer Contact, 4.8Mm Coin Cell; Battery Sizes Accepted Keystone - 60R2402 - Newark, An Avnet Company
Chicago, IL, United States
Retainer Contact, 4.8Mm Coin Cell; Battery Sizes Accepted Keystone
60R2402
Retainer Contact, 4.8Mm Coin Cell; Battery Sizes Accepted Keystone 60R2402
RETAINER CONTACT, 4.8MM COIN CELL; Battery Sizes Accepted:Coin Cell - 4.8mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:-; Accessory Type:Coin Cell Retainer Contact RoHS Compliant: Yes

RETAINER CONTACT, 4.8MM COIN CELL; Battery Sizes Accepted:Coin Cell - 4.8mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:-; Accessory Type:Coin Cell Retainer Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 60R2402
Product Name Retainer Contact, 4.8Mm Coin Cell; Battery Sizes Accepted Keystone
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241380-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
4 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
NapF6 Powder - BMLC-KJ027 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details