Keystone Electronics Corp. Retainer Contact, 24Mm Coin Cell, Smd; Battery Sizes Accepted Keystone 3008

Description
RETAINER CONTACT, 24MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 24mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Body Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
RETAINER CONTACT, 24MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 24mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Body Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retainer Contact, 24Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 20C3591 - Newark, An Avnet Company
Chicago, IL, United States
Retainer Contact, 24Mm Coin Cell, Smd; Battery Sizes Accepted Keystone
20C3591
Retainer Contact, 24Mm Coin Cell, Smd; Battery Sizes Accepted Keystone 20C3591
RETAINER CONTACT, 24MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 24mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Body Material:Phosphor Bronze RoHS Compliant: Yes

RETAINER CONTACT, 24MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 24mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Body Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 20C3591
Product Name Retainer Contact, 24Mm Coin Cell, Smd; Battery Sizes Accepted Keystone
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1326030-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details