Keystone Electronics Corp. 6 D Cell Holder, Solder Lug 205

Description
Part Number: 205 # of Cells: 6 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 205 # of Cells: 6 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 D Cell Holder, Solder Lug - 205 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6 D Cell Holder, Solder Lug
205
6 D Cell Holder, Solder Lug 205
Part Number: 205 # of Cells: 6 Cell Size: D Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 205

  • # of Cells: 6
  • Cell Size: D
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-205-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-205-ND
Battery Holders, Clips, Contacts 36-205-ND
Battery Holder (Open) D 6 Cell Solder Lug

Battery Holder (Open) D 6 Cell Solder Lug

Buy Now Datasheet
Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; Nickel Plated; PC Mount; 6 - 70183001 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; Nickel Plated; PC Mount; 6
70183001
Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; Nickel Plated; PC Mount; 6 70183001
Aluminum Battery Holder, Nickel Plate Body Material, PC Mount Holders: Available with solder lugs, PC lugs or series connections. Lightweight and sturdily constructed of quality materials. Good electrical contact, low leakage current and snap-fit clips are the outstanding features.

Aluminum Battery Holder, Nickel Plate Body Material, PC Mount
Holders: Available with solder lugs, PC lugs or series connections.
Lightweight and sturdily constructed of quality materials. Good electrical contact, low leakage current and snap-fit clips are the outstanding features.

Supplier's Site
Battery Holder, D, Panel; Battery Sizes Accepted Keystone - 59K0317 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, D, Panel; Battery Sizes Accepted Keystone
59K0317
Battery Holder, D, Panel; Battery Sizes Accepted Keystone 59K0317
BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:6; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:6; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 205 36-205-ND 70183001 59K0317
Product Name 6 D Cell Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder; D; 1.187 in. to 1.375 in.; Aluminum; Nickel Plated; PC Mount; 6 Battery Holder, D, Panel; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Polarized Holder for 18650 Battery - 1043P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
3 AAA Cell Densi-Pak Battery Holder with PC Connector - 2484CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
Cover, Retainer; 2/3 A; 0.720 in.; 1; PBT - 70182089 - Allied Electronics, Inc.
Specs
Type Plastic Holder
Material PBT
Cell Capacity Single Cell
View Details
3 AA Cell Holder, PC - 2464 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers