KEYSTONE ELECTRONICS CORP.
2005 -- .110" TAB BRIGHT BRASS
Keystone Electronics Corp.
.110" Tab Bright Brass
2005
Description
Part Number: 2005
Current Rating: 20 Amps
Material: Brass
Mounting: Rivet
Orientation: 45 degree
Tab Size: .110 [2.8] x .020 [.51]
Terminal Style: PCB Male
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 2005
Current Rating: 20 Amps
Material: Brass
Mounting: Rivet
Orientation: 45 degree
Tab Size: .110 [2.8] x .020 [.51]
Terminal Style: PCB Male
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Email Supplier
Datasheet
Suppliers
.110" Tab Bright Brass
2005
Part Number: 2005
Current Rating: 20 Amps
Material: Brass
Mounting: Rivet
Orientation: 45 degree
Tab Size: .110 [2.8] x .020 [.51]
Terminal Style: PCB Male
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
Part Number: 2005
- Current Rating: 20 Amps
- Material: Brass
- Mounting: Rivet
- Orientation: 45 degree
- Tab Size: .110 [2.8] x .020 [.51]
- Terminal Style: PCB Male
- Terminal Type: Quick-Fit
- UL Recognized: Yes - (USA & Canada) E201546
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
2005 |
|
Product Name
|
.110" Tab Bright Brass |
|
Contact Material
|
Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Plating / Coating
Nickel; Tin; Tin-Nickel
View Details
Keystone Electronics Corp.
Contact Material
Steel; Base Metal
Base / Spring Metal
Steel
Plating / Coating
Nickel; Nickel Plate
View Details
Keystone Electronics Corp.
Contact Material
Silver; Bronze
Plating / Coating
Silver; Tin
OD / Width
0.1000 inch (2.54 mm)
View Details