Keystone Electronics Corp. Coil Spring Contact, 2 AA Cell -Left 293

Description
Part Number: 293 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: 9V Snap-On Type: Contact See P/N: for matching RH dual contact See P/N: for Positive Contact. See P/N: for Negitave Contact
Request a Quote Datasheet
Description
Part Number: 293 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: 9V Snap-On Type: Contact See P/N: for matching RH dual contact See P/N: for Positive Contact. See P/N: for Negitave Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coil Spring Contact, 2 AA Cell -Left - 293 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Coil Spring Contact, 2 AA Cell -Left
293
Coil Spring Contact, 2 AA Cell -Left 293
Part Number: 293 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: 9V Snap-On Type: Contact See P/N: for matching RH dual contact See P/N: for Positive Contact. See P/N: for Negitave Contact

Part Number: 293

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA, CR2
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: 9V Snap-On
  • Type: Contact
  • See P/N: for matching RH dual contact
  • See P/N: for Positive Contact.
  • See P/N: for Negitave Contact
Buy Now Datasheet
Battery Contact, Aa/cr2, Spring; Battery Sizes Accepted Keystone - 77AH8888 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Aa/cr2, Spring; Battery Sizes Accepted Keystone
77AH8888
Battery Contact, Aa/cr2, Spring; Battery Sizes Accepted Keystone 77AH8888
BATTERY CONTACT, AA/CR2, SPRING; Battery Sizes Accepted:AA, CR2; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:

BATTERY CONTACT, AA/CR2, SPRING; Battery Sizes Accepted:AA, CR2; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 293 77AH8888
Product Name Coil Spring Contact, 2 AA Cell -Left Battery Contact, Aa/cr2, Spring; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

SMT Contact for 2032 Cell on Tape & Reel - 3036TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Phosphor Bronze
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
SMT Leaf Spring Contact-Tin Nickel Plate-on T&R - 5230TR - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
2 suppliers
Positive Enclosure Contact- Cell Height: 3.2mm to 5.0mm tall - 110 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
Battery Contact w/ Tab,Spring - 5201 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers