Keystone Electronics Corp. Battery Contact, Dual 5212

Description
Part Number: 5212 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Spring Contact: Mating Button Contact:
Request a Quote Datasheet
Description
Part Number: 5212 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Spring Contact: Mating Button Contact:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Contact, Dual - 5212 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Battery Contact, Dual
5212
Battery Contact, Dual 5212
Part Number: 5212 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Spring Contact: Mating Button Contact:

Part Number: 5212

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Case
  • Type: Contact
  • Mating Spring Contact:
  • Mating Button Contact:
Buy Now Datasheet
Battery Contacts - 3676329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Contacts
3676329
Battery Contacts 3676329
Keystone 5212 Battery Contact

Keystone 5212 Battery Contact

Supplier's Site
Dual Contact, Battery Contact; Battery Sizes Accepted Keystone - 03C2729 - Newark, An Avnet Company
Chicago, IL, United States
Dual Contact, Battery Contact; Battery Sizes Accepted Keystone
03C2729
Dual Contact, Battery Contact; Battery Sizes Accepted Keystone 03C2729
DUAL CONTACT, BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring / Button Contact; Body Material:Steel RoHS Compliant: Yes

DUAL CONTACT, BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring / Button Contact; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 5212 3676329 03C2729
Product Name Battery Contact, Dual Battery Contacts Dual Contact, Battery Contact; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal Spring Steel
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate Nickel; Nickel Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Female 9 Volt Contact-Battery off Board - 636 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Tin; Matte Tin
View Details
2 suppliers
Coil Spring Contact, 2 AA Cell -Left - 293 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
Button Contact, THM
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
SMT Leaf Spring Contact-Tin Nickel Plate - 5230 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Tin; Tin-Nickel
View Details
2 suppliers