Keystone Electronics Corp.
For .032 -.046" Pins, Press Fit Jack
1443
Description
Part Number: 1443
Finish/Plating: Gold/Gold
Length: .220 [5.6]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .032 -.046"
RoHS: Yes
Type: Jacks
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1443
Finish/Plating: Gold/Gold
Length: .220 [5.6]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .032 -.046"
RoHS: Yes
Type: Jacks
Request a Quote
Email Supplier
Datasheet
Suppliers
For .032 -.046" Pins, Press Fit Jack
1443
Part Number: 1443
Finish/Plating: Gold/Gold
Length: .220 [5.6]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .032 -.046"
RoHS: Yes
Type: Jacks
Part Number: 1443
- Finish/Plating: Gold/Gold
- Length: .220 [5.6]
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Press-Fit
- Pin Size: .032 -.046"
- RoHS: Yes
- Type: Jacks
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1443 |
|
Product Name
|
For .032 -.046" Pins, Press Fit Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
IC Headers
Mounting
Through-Hole
Voltage Rating
500 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Through-Hole
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details