Keystone Electronics Corp.
.040" PCB Pin Gold, Swage Mount
1356-2
Description
Part Number: 1356-2
Finish/Plating: Gold Plate
For Panel Thickness: .062 [1.57]
Length: .082 [2.1]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.040
RoHS: Yes
Type: Micro Pins
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1356-2
Finish/Plating: Gold Plate
For Panel Thickness: .062 [1.57]
Length: .082 [2.1]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.040
RoHS: Yes
Type: Micro Pins
Request a Quote
Email Supplier
Datasheet
Suppliers
.040" PCB Pin Gold, Swage Mount
1356-2
Part Number: 1356-2
Finish/Plating: Gold Plate
For Panel Thickness: .062 [1.57]
Length: .082 [2.1]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.040
RoHS: Yes
Type: Micro Pins
Part Number: 1356-2
- Finish/Plating: Gold Plate
- For Panel Thickness: .062 [1.57]
- Length: .082 [2.1]
- Material: Brass
- Mounting: Swage Mount
- Pin Size: 0.040
- RoHS: Yes
- Type: Micro Pins
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1356-2 |
|
Product Name
|
.040" PCB Pin Gold, Swage Mount |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins; PCB Receptacles
Mounting
Solder
Contact Plating
Tin/Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
IC Headers
Mounting
Through-Hole
Voltage Rating
500 volts
View Details
Keystone Electronics Corp.
Product Type
IC Socket; PCB Pins
Socket Type
Transistor Sockets
View Details